EL326-AA-1 -- EL326 RACKMOUNT MANAGED LAYER 3 ETHERNET SWITCH, DUAL AC
Red Lion Controls, Inc.
EL326 Rackmount Managed Layer 3 Ethernet Switch, Dual AC
EL326-AA-1
Description
26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch
Twenty 10/100/1000BaseTX RJ45 Ports
Four Gigabit SFP/RJ45 Combination ports
1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
Two Optional 10Gig XFP Uplink ports
Dedicated Stacking Ports (stacking cables optional)
-35° to 80°C Operating Temperature (cold startup at -35°C)
Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
Store-and-forward Technology
Dual Redundant Power Inputs (90-300 VDC or 85-264 VAC)
8192 MAC Addresses
9K Jumbo Frame Support
Configurable Alarm Contact
Rugged Industrial Rackmount Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Routing Features:
Routing Protocols: RIP v1, v2, OSPF, static routing
Virtual Routing Redundancy Protocol (VRRP)
Managed Features:
SSH
Telnet
HTTP/ HTTPS (SSL and TLS)
VLAN (tag and port based)
IGMPv1/v2
QoS/CoS/ToS/DS
RSTP
STP
TFTP
SNTP
DHCP Server
RMON
SNMPv1/v2/v3
Security:
Enable/Disable Ports
MAC Based Port Security
DHCP Snooping and Option 82
IEEE 802.1x Network Access Control - Supporting EAP-MD4, PEAP, TLS, TTLS, Guest VLAN, and Auto VLAN
RADIUS and TACACS+ AAA
Access Control Lists (ACL) - Supporting IP and MAC, VLAN and TCP/UDP Ports
Storm Control for Broadcast and Multicast Messages
Description
26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch
Twenty 10/100/1000BaseTX RJ45 Ports
Four Gigabit SFP/RJ45 Combination ports
1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
Two Optional 10Gig XFP Uplink ports
Dedicated Stacking Ports (stacking cables optional)
-35° to 80°C Operating Temperature (cold startup at -35°C)
Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
Store-and-forward Technology
Dual Redundant Power Inputs (90-300 VDC or 85-264 VAC)
8192 MAC Addresses
9K Jumbo Frame Support
Configurable Alarm Contact
Rugged Industrial Rackmount Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Routing Features:
Routing Protocols: RIP v1, v2, OSPF, static routing
Virtual Routing Redundancy Protocol (VRRP)
Managed Features:
SSH
Telnet
HTTP/ HTTPS (SSL and TLS)
VLAN (tag and port based)
IGMPv1/v2
QoS/CoS/ToS/DS
RSTP
STP
TFTP
SNTP
DHCP Server
RMON
SNMPv1/v2/v3
Security:
Enable/Disable Ports
MAC Based Port Security
DHCP Snooping and Option 82
IEEE 802.1x Network Access Control - Supporting EAP-MD4, PEAP, TLS, TTLS, Guest VLAN, and Auto VLAN
RADIUS and TACACS+ AAA
Access Control Lists (ACL) - Supporting IP and MAC, VLAN and TCP/UDP Ports
Storm Control for Broadcast and Multicast Messages
Datasheet
Suppliers
EL326 Rackmount Managed Layer 3 Ethernet Switch, Dual AC
EL326-AA-1
26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch
Twenty 10/100/1000BaseTX RJ45 Ports
Four Gigabit SFP/RJ45 Combination ports
1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
Two Optional 10Gig XFP Uplink ports
Dedicated Stacking Ports (stacking cables optional)
-35° to 80°C Operating Temperature (cold startup at -35°C)
Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
Store-and-forward Technology
Dual Redundant Power Inputs (90-300 VDC or 85-264 VAC)
8192 MAC Addresses
9K Jumbo Frame Support
Configurable Alarm Contact
Rugged Industrial Rackmount Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Routing Features:
Routing Protocols: RIP v1, v2, OSPF, static routing
Virtual Routing Redundancy Protocol (VRRP)
Managed Features:
SSH
Telnet
HTTP/ HTTPS (SSL and TLS)
VLAN (tag and port based)
IGMPv1/v2
QoS/CoS/ToS/DS
RSTP
STP
TFTP
SNTP
DHCP Server
RMON
SNMPv1/v2/v3
Security:
Enable/Disable Ports
MAC Based Port Security
DHCP Snooping and Option 82
IEEE 802.1x Network Access Control - Supporting EAP-MD4, PEAP, TLS, TTLS, Guest VLAN, and Auto VLAN
RADIUS and TACACS+ AAA
Access Control Lists (ACL) - Supporting IP and MAC, VLAN and TCP/UDP Ports
Storm Control for Broadcast and Multicast Messages
- 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch
- Twenty 10/100/1000BaseTX RJ45 Ports
- Four Gigabit SFP/RJ45 Combination ports
- 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
- Two Optional 10Gig XFP Uplink ports
- Dedicated Stacking Ports (stacking cables optional)
- -35° to 80°C Operating Temperature (cold startup at -35°C)
- Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
- Store-and-forward Technology
- Dual Redundant Power Inputs (90-300 VDC or 85-264 VAC)
- 8192 MAC Addresses
- 9K Jumbo Frame Support
- Configurable Alarm Contact
- Rugged Industrial Rackmount Enclosure
- Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
- Routing Features:
- Routing Protocols: RIP v1, v2, OSPF, static routing
- Virtual Routing Redundancy Protocol (VRRP)
- Managed Features:
- SSH
- Telnet
- HTTP/ HTTPS (SSL and TLS)
- VLAN (tag and port based)
- IGMPv1/v2
- QoS/CoS/ToS/DS
- RSTP
- STP
- TFTP
- SNTP
- DHCP Server
- RMON
- SNMPv1/v2/v3
- Security:
- Enable/Disable Ports
- MAC Based Port Security
- DHCP Snooping and Option 82
- IEEE 802.1x Network Access Control - Supporting EAP-MD4, PEAP, TLS, TTLS, Guest VLAN, and Auto VLAN
- RADIUS and TACACS+ AAA
- Access Control Lists (ACL) - Supporting IP and MAC, VLAN and TCP/UDP Ports
- Storm Control for Broadcast and Multicast Messages
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Equipment |
|
Product Number
|
EL326-AA-1 |
|
Product Name
|
EL326 Rackmount Managed Layer 3 Ethernet Switch, Dual AC |
|
Network Equipment
|
Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Network Equipment
Switch
Ports / Interfaces
RJ45, SFP
Number of Ports
10 #
View Details
Network Equipment
Switch
Area Network Type
CAN
Form Factor
Rack Mount
View Details
Network Equipment
Hub; Gateway; Multiplexer; Transceiver
Area Network Type
WLAN
Network Media
Wireless
View Details