Red Lion Controls, Inc. 1008TX Gigabit Industrial Ethernet Switch 1008TX

Description
Eight 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 16.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 8,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication
Request a Quote Datasheet
Description
Eight 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 16.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 8,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1008TX Gigabit Industrial Ethernet Switch - 1008TX - Red Lion Controls, Inc.
York, PA, United States
1008TX Gigabit Industrial Ethernet Switch
1008TX
1008TX Gigabit Industrial Ethernet Switch 1008TX
Eight 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 16.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 8,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication
  • Eight 10/100/1000BaseT RJ-45 Port
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact Size, Smaller Footprint
  • IEEE 802.3, 802.3u, and 802.3ab Compliance
  • >2M Hours MTBF
  • Supports Full/Half Duplex Operation
  • Up to 16.0 Gb/s Maximum Throughput
  • MDIX Auto Cable Sensing (RJ-45)
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • Supports up to 8,000 MAC Addresses
  • Jumbo Frame Support
  • Store-and-forward Technology
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
Supplier's Site Datasheet
Network Switches - 2212074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2212074
Network Switches 2212074
N-Tron 1008TX Ethernet Switch

N-Tron 1008TX Ethernet Switch

Supplier's Site
Switches, Hubs - RLC544-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC544-ND
Switches, Hubs RLC544-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45 X 8, Din Rail; No. Of Ports Red Lion Controls - 12AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 8, Din Rail; No. Of Ports Red Lion Controls
12AC9040
Ethernet Sw, Rj45 X 8, Din Rail; No. Of Ports Red Lion Controls 12AC9040
ETHERNET SW, RJ45 X 8, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45 X 8, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 1008TX 2212074 RLC544-ND 12AC9040
Product Name 1008TX Gigabit Industrial Ethernet Switch Network Switches Switches, Hubs Ethernet Sw, Rj45 X 8, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data