Red Lion Controls, Inc. 709FX Managed Industrial Ethernet Switch, ST 40km 709FXE-ST-40

Description
9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
709FX Managed Industrial Ethernet Switch, ST 40km - 709FXE-ST-40 - Red Lion Controls, Inc.
York, PA, United States
709FX Managed Industrial Ethernet Switch, ST 40km
709FXE-ST-40
709FX Managed Industrial Ethernet Switch, ST 40km 709FXE-ST-40
9 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 9 Port Managed Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 40km Fiber Port with SC Connectors

  • -40°C to 70°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-49 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 709FXE-ST-40
Product Name 709FX Managed Industrial Ethernet Switch, ST 40km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details