Red Lion Controls, Inc. 105TX-SL Unmanaged Industrial Ethernet Switch 105TX-SL

Description
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Ultra-slim, Space-Saving Design Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Ultra-slim, Space-Saving Design Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105TX-SL Unmanaged Industrial Ethernet Switch - 105TX-SL - Red Lion Controls, Inc.
York, PA, United States
105TX-SL Unmanaged Industrial Ethernet Switch
105TX-SL
105TX-SL Unmanaged Industrial Ethernet Switch 105TX-SL
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Ultra-slim, Space-Saving Design Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • IEEE 802.3 Compliance
  • 5 Port Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Ports

  • Ultra-slim, Space-Saving Design
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 1.0 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD Protection Diodes on RJ-45 Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Rugged Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC267-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC267-ND
Switches, Hubs RLC267-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet
Network Switches - 9055396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055396
Network Switches 9055396
N-Tron 105TX-SL Ethernet Switch

N-Tron 105TX-SL Ethernet Switch

Supplier's Site
Industrial Ethernet Sw, Rj45 X 5, 1Gbps; No. Of Ports Red Lion Controls - 87X6828 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Sw, Rj45 X 5, 1Gbps; No. Of Ports Red Lion Controls
87X6828
Industrial Ethernet Sw, Rj45 X 5, 1Gbps; No. Of Ports Red Lion Controls 87X6828
INDUSTRIAL ETHERNET SW, RJ45 X 5, 1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:1Gbps RoHS Compliant: Yes

INDUSTRIAL ETHERNET SW, RJ45 X 5, 1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 105TX-SL RLC267-ND 9055396 87X6828
Product Name 105TX-SL Unmanaged Industrial Ethernet Switch Switches, Hubs Network Switches Industrial Ethernet Sw, Rj45 X 5, 1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 7T+1H Port Unmanaged Switch - 1783-US7T1H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-EKI-5629CI-PN-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details