Red Lion Controls, Inc. 308TX-N Industrial Ethernet Switch with Monitoring 308TX-N

Description
N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
308TX-N Industrial Ethernet Switch with Monitoring - 308TX-N - Red Lion Controls, Inc.
York, PA, United States
308TX-N Industrial Ethernet Switch with Monitoring
308TX-N
308TX-N Industrial Ethernet Switch with Monitoring 308TX-N
N-View™ Monitoring Technology 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • N-View™ Monitoring Technology
  • 8 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40°C to 70°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 308TX-N-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
308TX-N-ND
Switches, Hubs 308TX-N-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls - 87X6966 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls
87X6966
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls 87X6966
ETHERNET SWITCH, RJ45 X 8, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 8, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 308TX-N 308TX-N-ND 87X6966
Product Name 308TX-N Industrial Ethernet Switch with Monitoring Switches, Hubs Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data