Red Lion Controls, Inc. EB-5ES Unmanaged POE Switch, ST 20km EB-5ES-PSE-3ST

Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-5ES Unmanaged POE Switch, ST 20km - EB-5ES-PSE-3ST - Red Lion Controls, Inc.
York, PA, United States
EB-5ES Unmanaged POE Switch, ST 20km
EB-5ES-PSE-3ST
EB-5ES Unmanaged POE Switch, ST 20km EB-5ES-PSE-3ST
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Industrial PoE Ethernet Switch
    • Five 10/100BaseT(X) RJ-45 Ports
      • 4 Ports Support IEEE 802.3af (PoE)
      • One 100BaseFX Singlemode 20km Fiber Port with ST Connectors


  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number EB-5ES-PSE-3ST
Product Name EB-5ES Unmanaged POE Switch, ST 20km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details