Red Lion Controls, Inc. 108M12 IP67 Rated Unmanaged Industrial Ethernet Switch 108M12

Description
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
Request a Quote Datasheet
Description
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108M12 IP67 Rated Unmanaged Industrial Ethernet Switch - 108M12 - Red Lion Controls, Inc.
York, PA, United States
108M12 IP67 Rated Unmanaged Industrial Ethernet Switch
108M12
108M12 IP67 Rated Unmanaged Industrial Ethernet Switch 108M12
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
  • Unmanaged Operation
  • IP67 Rated Hardened Metal Enclosure
    • Bulkhead Mountable (Optional DIN-Rail mounting)
    • Dustproof
    • Protection Against low/high Pressure Water Jets
    • Temporary Immersion in Water

  • Eight 10/100BaseTX Ports
    • M12 D-Coded Female 4 Pin Connectors

  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • Store-and-forward Technology
  • Supports Full/Half Duplex Operation
  • Up to 1.6 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • Redundant Power Inputs (10-30 VDC)
    • Order Model #108M12 for 10-30 VDC Operation
    • Order Model #108M12-HV for 10-60 VDC Operation

  • ESD Protection Diodes on All Ports
  • Surge Protection Diodes on Power Inputs
  • LED Link/Activity Status Indication
Supplier's Site Datasheet
Switches, Hubs - 108M12-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
108M12-ND
Switches, Hubs 108M12-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 108M12 108M12-ND
Product Name 108M12 IP67 Rated Unmanaged Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data