Red Lion Controls, Inc. 1005TX Gigabit Industrial Ethernet Switch 1005TX

Description
Five 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 10.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 4,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication
Request a Quote Datasheet
Description
Five 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 10.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 4,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1005TX Gigabit Industrial Ethernet Switch - 1005TX - Red Lion Controls, Inc.
York, PA, United States
1005TX Gigabit Industrial Ethernet Switch
1005TX
1005TX Gigabit Industrial Ethernet Switch 1005TX
Five 10/100/1000BaseT RJ-45 Port Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint IEEE 802.3, 802.3u, and 802.3ab Compliance >2M Hours MTBF Supports Full/Half Duplex Operation Up to 10.0 Gb/s Maximum Throughput MDIX Auto Cable Sensing (RJ-45) Auto Sensing Speed and Flow Control Full Wire Speed Communications Supports up to 4,000 MAC Addresses Jumbo Frame Support Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication
  • Five 10/100/1000BaseT RJ-45 Port
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact Size, Smaller Footprint
  • IEEE 802.3, 802.3u, and 802.3ab Compliance
  • >2M Hours MTBF
  • Supports Full/Half Duplex Operation
  • Up to 10.0 Gb/s Maximum Throughput
  • MDIX Auto Cable Sensing (RJ-45)
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • Supports up to 4,000 MAC Addresses
  • Jumbo Frame Support
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
Supplier's Site Datasheet
Switches, Hubs - RLC264-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC264-ND
Switches, Hubs RLC264-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet
Industrial Ethernet Sw, Rj45 X 5, 10Gbps; No. Of Ports Red Lion Controls - 87X6782 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Sw, Rj45 X 5, 10Gbps; No. Of Ports Red Lion Controls
87X6782
Industrial Ethernet Sw, Rj45 X 5, 10Gbps; No. Of Ports Red Lion Controls 87X6782
INDUSTRIAL ETHERNET SW, RJ45 X 5, 10GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Gbps RoHS Compliant: Yes

INDUSTRIAL ETHERNET SW, RJ45 X 5, 10GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 1005TX RLC264-ND 87X6782
Product Name 1005TX Gigabit Industrial Ethernet Switch Switches, Hubs Industrial Ethernet Sw, Rj45 X 5, 10Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN 50155 M12 8FE PoE Unmanaged Switch, 24~110VDC - EKI-9508E-PW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PROFINET to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2844542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 10 Gbps
View Details