Red Lion Controls, Inc. 516TX Unmanaged Industrial Ethernet Switch 516TX

Description
Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
516TX Unmanaged Industrial Ethernet Switch - 516TX - Red Lion Controls, Inc.
York, PA, United States
516TX Unmanaged Industrial Ethernet Switch
516TX
516TX Unmanaged Industrial Ethernet Switch 516TX
Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 16 port Industrial Ethernet Switch
    • Sixteen 10/100 BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC273-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC273-ND
Switches, Hubs RLC273-ND
Network Switch - Unmanaged 16 Ports

Network Switch - Unmanaged 16 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls - 87X7100 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls
87X7100
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls 87X7100
ETHERNET SWITCH, RJ45 X 16, 2.6GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:2.6Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 16, 2.6GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:2.6Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 516TX RLC273-ND 87X7100
Product Name 516TX Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details