Red Lion Controls, Inc. 508FX2-A Process Control Ethernet Switch, SC 15km 508FXE2-A-SC-15

Description
Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet
Description
Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2-A Process Control Ethernet Switch, SC 15km - 508FXE2-A-SC-15 - Red Lion Controls, Inc.
York, PA, United States
508FX2-A Process Control Ethernet Switch, SC 15km
508FXE2-A-SC-15
508FX2-A Process Control Ethernet Switch, SC 15km 508FXE2-A-SC-15
Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • Six 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet
Switches, Hubs - 508FXE2-A-SC-15-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
508FXE2-A-SC-15-ND
Switches, Hubs 508FXE2-A-SC-15-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 508FXE2-A-SC-15 508FXE2-A-SC-15-ND
Product Name 508FX2-A Process Control Ethernet Switch, SC 15km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data