Red Lion Controls, Inc. 7900 Modular Managed Industrial Ethernet Switch 7900CPU

Description
Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature Sensor ESD and Surge Protection Diodes on all Copper Ports Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) 8,000 MAC Addresses DIN-Rail Mounting Configurable Bi-Color Fault Status Standard Managed Switch Features: IGMP Auto Configuration Link Aggregation EtherNet/IP™ CIP Messaging Port Control Port Mirroring Trunking QoS 802.1p RSTP 802.31d, 802.1w, 802.1D 802.1Q VLAN LLDP (Link Layer Discovery Protocol DHCP Server, Option 82 Relay, Option 61, IP Fallback SNMP v1, v2, v3 Local Port IP Addressing Port Security - MAC Address Based Web Browser Management N-View™ Monitoring Technology Switch Monitoring Fiber Optic Ring Manager with ~30ms Ring Healing Up to 250 Fully Managed, or 50 Unmanaged Monitored N-TRON® Switches Can Participate in N-Ring™ Topologies Full SNMP and Web Browser Management with Detailed Ring Map and Fault Location Charting N-View™ Monitoring Technology OPC Monitoring with Fault Status for Ring Managers
Datasheet
Description
Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature Sensor ESD and Surge Protection Diodes on all Copper Ports Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) 8,000 MAC Addresses DIN-Rail Mounting Configurable Bi-Color Fault Status Standard Managed Switch Features: IGMP Auto Configuration Link Aggregation EtherNet/IP™ CIP Messaging Port Control Port Mirroring Trunking QoS 802.1p RSTP 802.31d, 802.1w, 802.1D 802.1Q VLAN LLDP (Link Layer Discovery Protocol DHCP Server, Option 82 Relay, Option 61, IP Fallback SNMP v1, v2, v3 Local Port IP Addressing Port Security - MAC Address Based Web Browser Management N-View™ Monitoring Technology Switch Monitoring Fiber Optic Ring Manager with ~30ms Ring Healing Up to 250 Fully Managed, or 50 Unmanaged Monitored N-TRON® Switches Can Participate in N-Ring™ Topologies Full SNMP and Web Browser Management with Detailed Ring Map and Fault Location Charting N-View™ Monitoring Technology OPC Monitoring with Fault Status for Ring Managers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7900 Modular Managed Industrial Ethernet Switch - 7900CPU - Red Lion Controls, Inc.
York, PA, United States
7900 Modular Managed Industrial Ethernet Switch
7900CPU
7900 Modular Managed Industrial Ethernet Switch 7900CPU
Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature Sensor ESD and Surge Protection Diodes on all Copper Ports Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) 8,000 MAC Addresses DIN-Rail Mounting Configurable Bi-Color Fault Status Standard Managed Switch Features: IGMP Auto Configuration Link Aggregation EtherNet/IP™ CIP Messaging Port Control Port Mirroring Trunking QoS 802.1p RSTP 802.31d, 802.1w, 802.1D 802.1Q VLAN LLDP (Link Layer Discovery Protocol DHCP Server, Option 82 Relay, Option 61, IP Fallback SNMP v1, v2, v3 Local Port IP Addressing Port Security - MAC Address Based Web Browser Management N-View™ Monitoring Technology Switch Monitoring Fiber Optic Ring Manager with ~30ms Ring Healing Up to 250 Fully Managed, or 50 Unmanaged Monitored N-TRON® Switches Can Participate in N-Ring™ Topologies Full SNMP and Web Browser Management with Detailed Ring Map and Fault Location Charting N-View™ Monitoring Technology OPC Monitoring with Fault Status for Ring Managers
  • Industrial Ethernet Modular Switch
  • Tough Industrial Enclosure
  • Gigabit Capability
  • 4 Slots for Fiber/Copper Port Module Options
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
  • -20°C to 70°C Operating Temperature
  • Onboard Temperature Sensor
  • ESD and Surge Protection Diodes on all Copper Ports
  • Store-and-Forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 8,000 MAC Addresses
  • DIN-Rail Mounting
  • Configurable Bi-Color Fault Status
  • Standard Managed Switch Features:
    • IGMP Auto Configuration
    • Link Aggregation
    • EtherNet/IP™ CIP Messaging
    • Port Control
    • Port Mirroring
    • Trunking
    • QoS 802.1p
    • RSTP 802.31d, 802.1w, 802.1D
    • 802.1Q VLAN
    • LLDP (Link Layer Discovery Protocol
    • DHCP Server, Option 82 Relay, Option 61, IP Fallback
    • SNMP v1, v2, v3
    • Local Port IP Addressing
    • Port Security - MAC Address Based
    • Web Browser Management
    • N-View™ Monitoring Technology Switch Monitoring

  • Fiber Optic Ring Manager with ~30ms Ring Healing
    • Up to 250 Fully Managed, or 50 Unmanaged Monitored N-TRON® Switches Can Participate in N-Ring™ Topologies

  • Full SNMP and Web Browser Management with Detailed Ring Map and Fault Location Charting
  • N-View™ Monitoring Technology OPC Monitoring with Fault Status for Ring Managers
Supplier's Site Datasheet
Ethernet Sw, Rj45/sfp, Din Rail; No. Of Ports Red Lion Controls - 87X7288 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sfp, Din Rail; No. Of Ports Red Lion Controls
87X7288
Ethernet Sw, Rj45/sfp, Din Rail; No. Of Ports Red Lion Controls 87X7288
ETHERNET SW, RJ45/SFP, DIN RAIL; No. of Ports:26Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 24, SFP x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45/SFP, DIN RAIL; No. of Ports:26Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 24, SFP x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 7900CPU 87X7288
Product Name 7900 Modular Managed Industrial Ethernet Switch Ethernet Sw, Rj45/sfp, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-5626CI-MB-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 18 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2558436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.1000 Gbps
View Details