Red Lion Controls, Inc. 108M12 HV IP67 Rated Unmanaged Industrial Ethernet Switch 108M12-HV

Description
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
Datasheet
Description
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
108M12 HV IP67 Rated Unmanaged Industrial Ethernet Switch - 108M12-HV - Red Lion Controls, Inc.
York, PA, United States
108M12 HV IP67 Rated Unmanaged Industrial Ethernet Switch
108M12-HV
108M12 HV IP67 Rated Unmanaged Industrial Ethernet Switch 108M12-HV
Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Store-and-forward Technology Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications Redundant Power Inputs (10-30 VDC) Order Model #108M12 for 10-30 VDC Operation Order Model #108M12-HV for 10-60 VDC Operation ESD Protection Diodes on All Ports Surge Protection Diodes on Power Inputs LED Link/Activity Status Indication
  • Unmanaged Operation
  • IP67 Rated Hardened Metal Enclosure
    • Bulkhead Mountable (Optional DIN-Rail mounting)
    • Dustproof
    • Protection Against low/high Pressure Water Jets
    • Temporary Immersion in Water

  • Eight 10/100BaseTX Ports
    • M12 D-Coded Female 4 Pin Connectors

  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • Store-and-forward Technology
  • Supports Full/Half Duplex Operation
  • Up to 1.6 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • Redundant Power Inputs (10-30 VDC)
    • Order Model #108M12 for 10-30 VDC Operation
    • Order Model #108M12-HV for 10-60 VDC Operation

  • ESD Protection Diodes on All Ports
  • Surge Protection Diodes on Power Inputs
  • LED Link/Activity Status Indication
Supplier's Site Datasheet
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls - 87X6846 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls
87X6846
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls 87X6846
ETHERNET SW, 10 /100MBPS, PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Panel; Port Types:M12 D-Coded x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SW, 10 /100MBPS, PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Panel; Port Types:M12 D-Coded x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 108M12-HV 87X6846
Product Name 108M12 HV IP67 Rated Unmanaged Industrial Ethernet Switch Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2728MI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Smart device communicator for HART or Foundation Fieldbus field devices -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Routers - 228112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 6 #
Data Rate 0.1500 Gbps
View Details