Red Lion Controls, Inc.ET-8MG-MIL-1 Managed Industrial Ethernet SwitchET-8MG-MIL-1
Description
8 Port Managed Industrial IP67 Ethernet Switch
Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors
-40° to 75°C Operating Temperature
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (18-30 VDC)
2048 MAC Addresses
Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B
Hardened Aluminum Enclosure with Bulkhead Mounting
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
Red Lion Controls, Inc.
Done
Datasheet
Description
8 Port Managed Industrial IP67 Ethernet Switch
Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors
-40° to 75°C Operating Temperature
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (18-30 VDC)
2048 MAC Addresses
Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B
Hardened Aluminum Enclosure with Bulkhead Mounting
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
8 Port Managed Industrial IP67 Ethernet Switch
Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors
-40° to 75°C Operating Temperature
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (18-30 VDC)
2048 MAC Addresses
Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B
Hardened Aluminum Enclosure with Bulkhead Mounting
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
8 Port Managed Industrial IP67 Ethernet Switch
Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors
-40° to 75°C Operating Temperature
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (18-30 VDC)
2048 MAC Addresses
Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B
Hardened Aluminum Enclosure with Bulkhead Mounting