Red Lion Controls, Inc. Ethernet I/o Module, Din Rail / Panel; No. Of Ports Red Lion Controls E2-MIX24880-D

Description
ETHERNET I/O MODULE, DIN RAIL / PANEL; No. of Ports:-; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:-; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet
Description
ETHERNET I/O MODULE, DIN RAIL / PANEL; No. of Ports:-; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:-; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet I/o Module, Din Rail / Panel; No. Of Ports Red Lion Controls - 87X5199 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet I/o Module, Din Rail / Panel; No. Of Ports Red Lion Controls
87X5199
Ethernet I/o Module, Din Rail / Panel; No. Of Ports Red Lion Controls 87X5199
ETHERNET I/O MODULE, DIN RAIL / PANEL; No. of Ports:-; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:-; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET I/O MODULE, DIN RAIL / PANEL; No. of Ports:-; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:-; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 87X5199
Product Name Ethernet I/o Module, Din Rail / Panel; No. Of Ports Red Lion Controls
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30410111 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Mobile & USB Interface for HART, FOUNDATION fieldbus, PROFIBUS PA -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2681571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details