The Red Lion Controls EB-PSE-48V-2 is an industrial Power over Ethernet (PoE) injector designed for use in harsh environments, with an operating temperature range of -40 to +75°C. This model supports two PoE ports, supplying 48 VDC at up to 15.4 watts per channel, making it suitable for powering devices such as cameras and industrial automation equipment. It is compliant with IEEE 802.3af standards and features auto-detection of powered devices, ensuring efficient power management. The injector is designed for easy installation with a slim profile suitable for DIN rail or panel mounting. It includes protections against over-temperature, over-current, and over/under-voltage conditions, enhancing reliability in demanding applications. The device has a mean time between failures (MTBF) of over 1,000,000 hours, indicating a robust design for long-term use. The product is also RoHS compliant, ensuring it meets environmental standards.
POE INJECTOR, RJ45, DIN RAIL/PANEL; No. of Ports:2Ports; Ethernet Switch Application:Industri
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 87X5110 |
| Product Name | Poe Injector, Rj45, Din Rail/panel; No. Of Ports Red Lion Controls |