Red Lion Controls, Inc. 112FX4 Unmanaged Industrial Ethernet Switch, ST 2km 112FX4-ST

Description
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
112FX4 Unmanaged Industrial Ethernet Switch, ST 2km - 112FX4-ST - Red Lion Controls, Inc.
York, PA, United States
112FX4 Unmanaged Industrial Ethernet Switch, ST 2km
112FX4-ST
112FX4 Unmanaged Industrial Ethernet Switch, ST 2km 112FX4-ST
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with ST Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 12 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Four 100BaseFX Multimode Fiber Ports with ST Connectors

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports)
  • Full Wire Speed Communication
  • Store-and-forward Technology
  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 80°C Operating Temperature
    • >2M Hours MTBF

  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 112FX4-ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
112FX4-ST-ND
Switches, Hubs 112FX4-ST-ND
Network Switch - Unmanaged 12 Ports

Network Switch - Unmanaged 12 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 112FX4-ST 112FX4-ST-ND
Product Name 112FX4 Unmanaged Industrial Ethernet Switch, ST 2km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Routers - 2262750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
View Details
Layer 2+ Rack Mount 1G / 10G Aggregation Switches - 6500-24GS4XS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details