Red Lion Controls, Inc. 7012FX2 Managed Industrial Ethernet Switch, SC 15km 7012FXE2-SC-15

Description
12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7012FX2 Managed Industrial Ethernet Switch, SC 15km - 7012FXE2-SC-15 - Red Lion Controls, Inc.
York, PA, United States
7012FX2 Managed Industrial Ethernet Switch, SC 15km
7012FXE2-SC-15
7012FX2 Managed Industrial Ethernet Switch, SC 15km 7012FXE2-SC-15
12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 12 Port Managed Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors
    • Two Optional SFP (Mini-GBIC) Gigabit Transceivers
      • 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors


  • -40°C to 70°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-49 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 7012FXE2-SC-15
Product Name 7012FX2 Managed Industrial Ethernet Switch, SC 15km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712E-4FPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details