Red Lion Controls, Inc. 526FX2-A Process Control Ethernet Switch, ST 80km 526FXE2-A-ST-80

Description
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
Datasheet
Description
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
526FX2-A Process Control Ethernet Switch, ST 80km - 526FXE2-A-ST-80 - Red Lion Controls, Inc.
York, PA, United States
526FX2-A Process Control Ethernet Switch, ST 80km
526FXE2-A-ST-80
526FX2-A Process Control Ethernet Switch, ST 80km 526FXE2-A-ST-80
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rackmount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
  • 26 Port Industrial Ethernet Switch
    • Twenty-Four 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Backplane
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Rackmount Enclosure
  • Advanced Management Firmware:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Firmware

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 526FXE2-A-ST-80
Product Name 526FX2-A Process Control Ethernet Switch, ST 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data