Red Lion Controls, Inc. 308FX2 Unmanaged Industrial Ethernet Switch, SC 2km 308FX2-SC

Description
8 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
308FX2 Unmanaged Industrial Ethernet Switch, SC 2km - 308FX2-SC - Red Lion Controls, Inc.
York, PA, United States
308FX2 Unmanaged Industrial Ethernet Switch, SC 2km
308FX2-SC
308FX2 Unmanaged Industrial Ethernet Switch, SC 2km 308FX2-SC
8 Port Industrial Ethernet Switch Six10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 8 Port Industrial Ethernet Switch
    • Six10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • IEEE 802.3 Compliance
  • -40°C to 85°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 308FX2-SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
308FX2-SC-ND
Switches, Hubs 308FX2-SC-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45 X 6/ Sc X 2, 2.6Gbps; No. Of Ports Red Lion Controls - 87X6963 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 6/ Sc X 2, 2.6Gbps; No. Of Ports Red Lion Controls
87X6963
Ethernet Sw, Rj45 X 6/ Sc X 2, 2.6Gbps; No. Of Ports Red Lion Controls 87X6963
ETHERNET SW, RJ45 X 6/ SC X 2, 2.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

ETHERNET SW, RJ45 X 6/ SC X 2, 2.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 308FX2-SC 308FX2-SC-ND 87X6963
Product Name 308FX2 Unmanaged Industrial Ethernet Switch, SC 2km Switches, Hubs Ethernet Sw, Rj45 X 6/ Sc X 2, 2.6Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-EIRP305-24V-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2558433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details