Red Lion Controls, Inc.105TX Unmanaged Industrial POE Switch105TX-POE
Description
Designed to Transmit Power, along with data over an Ethernet Network
Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
Five 10/100BaseTX RJ-45 Ports (4 PoE Ports)
Extended Environmental Specifications
-40° to 85°C Operating Temperature
Compact, Space Saving Package
Full IEEE 802.3 and 802.3af Compliance
Unmanaged Operation
Extended Environmental Specifications
Unmanaged Operation
Automatic Detection of Connected PoE Devices
Support for Full/Half Duplex Operation
Auto-sensing Duplex, Speed, and MDIX
Up to 1.0 Gb/s Maximum Throughput
Full Wire Speed Communications
Supports 15.4 Watts per port (13 Watts at the PD)
Redundant Power Inputs (46-49 VDC)
Power Fault Status LED
LED Link/Activity Status Indication
LED PoE Status Indication
Hardened Metal DIN-Rail Enclosure
Red Lion Controls, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Designed to Transmit Power, along with data over an Ethernet Network
Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
Five 10/100BaseTX RJ-45 Ports (4 PoE Ports)
Extended Environmental Specifications
-40° to 85°C Operating Temperature
Compact, Space Saving Package
Full IEEE 802.3 and 802.3af Compliance
Unmanaged Operation
Extended Environmental Specifications
Unmanaged Operation
Automatic Detection of Connected PoE Devices
Support for Full/Half Duplex Operation
Auto-sensing Duplex, Speed, and MDIX
Up to 1.0 Gb/s Maximum Throughput
Full Wire Speed Communications
Supports 15.4 Watts per port (13 Watts at the PD)
Redundant Power Inputs (46-49 VDC)
Power Fault Status LED
LED Link/Activity Status Indication
LED PoE Status Indication
Hardened Metal DIN-Rail Enclosure
Designed to Transmit Power, along with data over an Ethernet Network
Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
Five 10/100BaseTX RJ-45 Ports (4 PoE Ports)
Extended Environmental Specifications
-40° to 85°C Operating Temperature
Compact, Space Saving Package
Full IEEE 802.3 and 802.3af Compliance
Unmanaged Operation
Extended Environmental Specifications
Unmanaged Operation
Automatic Detection of Connected PoE Devices
Support for Full/Half Duplex Operation
Auto-sensing Duplex, Speed, and MDIX
Up to 1.0 Gb/s Maximum Throughput
Full Wire Speed Communications
Supports 15.4 Watts per port (13 Watts at the PD)
Redundant Power Inputs (46-49 VDC)
Power Fault Status LED
LED Link/Activity Status Indication
LED PoE Status Indication
Hardened Metal DIN-Rail Enclosure
Designed to Transmit Power, along with data over an Ethernet Network
Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices