Red Lion Controls, Inc. 105FX Unmanaged Industrial Ethernet Switch, SC 40km 105FXE-SC-40

Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105FX Unmanaged Industrial Ethernet Switch, SC 40km - 105FXE-SC-40 - Red Lion Controls, Inc.
York, PA, United States
105FX Unmanaged Industrial Ethernet Switch, SC 40km
105FXE-SC-40
105FX Unmanaged Industrial Ethernet Switch, SC 40km 105FXE-SC-40
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Singlemode 40km Fiber Port with SC Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 40km Fiber Port with SC Connectors

  • IEEE 802.3 Compliance
  • Compact Size, Small Footprint
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing Speed and Flow Control
  • Up to 1.0 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 105FXE-SC-40-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
105FXE-SC-40-ND
Switches, Hubs 105FXE-SC-40-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 105FXE-SC-40 105FXE-SC-40-ND
Product Name 105FX Unmanaged Industrial Ethernet Switch, SC 40km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data