Red Lion Controls, Inc. 308TX Unmanaged Industrial Ethernet Switch 308TX

Description
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
308TX Unmanaged Industrial Ethernet Switch - 308TX - Red Lion Controls, Inc.
York, PA, United States
308TX Unmanaged Industrial Ethernet Switch
308TX
308TX Unmanaged Industrial Ethernet Switch 308TX
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 8 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40°C to 70°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 308TX-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
308TX-ND
Switches, Hubs 308TX-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls - 87X6965 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls
87X6965
Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls 87X6965
ETHERNET SWITCH, RJ45 X 8, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 8, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 308TX 308TX-ND 87X6965
Product Name 308TX Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Switch, Rj45 X 8, 1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Intelligent Gateway W/ai, 30Vdc; No. Of Ethernet Ports Advantech - 64AH2374 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
32-Port Managed Switch - LN-2332GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details