Red Lion Controls, Inc. 106FX2 Unmanaged Industrial Ethernet Switch, ST 15km 106FXE2-ST-15

Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
106FX2 Unmanaged Industrial Ethernet Switch, ST 15km - 106FXE2-ST-15 - Red Lion Controls, Inc.
York, PA, United States
106FX2 Unmanaged Industrial Ethernet Switch, ST 15km
106FXE2-ST-15
106FX2 Unmanaged Industrial Ethernet Switch, ST 15km 106FXE2-ST-15
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors

  • Compact Size, Small Footprint
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Speed and Flow Control
  • Up to 1.2 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 106FXE2-ST-15-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
106FXE2-ST-15-ND
Switches, Hubs 106FXE2-ST-15-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls - 87X6835 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls
87X6835
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls 87X6835
ETHERNET SW, 10 /100MBPS, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, 10 /100MBPS, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 106FXE2-ST-15 106FXE2-ST-15-ND 87X6835
Product Name 106FX2 Unmanaged Industrial Ethernet Switch, ST 15km Switches, Hubs Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - EKI-7657CI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details