Red Lion Controls, Inc. 110FX2 Unmanaged Industrial Ethernet Switch, SC 15km 110FXE2-SC-15

Description
Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110FX2 Unmanaged Industrial Ethernet Switch, SC 15km - 110FXE2-SC-15 - Red Lion Controls, Inc.
York, PA, United States
110FX2 Unmanaged Industrial Ethernet Switch, SC 15km
110FXE2-SC-15
110FX2 Unmanaged Industrial Ethernet Switch, SC 15km 110FXE2-SC-15
Unmanaged Plug and Play Operation 10 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 10 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 15km Fiber Ports with SC Connectors

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports)
  • Full Wire Speed Communication
  • Store-and-forward Technology
  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 80°C Operating Temperature
    • >2M Hours MTBF

  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 110FXE2-SC-15-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
110FXE2-SC-15-ND
Switches, Hubs 110FXE2-SC-15-ND
Network Switch - Unmanaged 10 Ports

Network Switch - Unmanaged 10 Ports

Buy Now Datasheet
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls - 87X6850 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls
87X6850
Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls 87X6850
ETHERNET SW, 10 /100MBPS, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, 10 /100MBPS, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 110FXE2-SC-15 110FXE2-SC-15-ND 87X6850
Product Name 110FX2 Unmanaged Industrial Ethernet Switch, SC 15km Switches, Hubs Ethernet Sw, 10 /100Mbps, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data