Red Lion Controls, Inc. 517FX-A Process Control Ethernet Switch, SC 80km 517FXE-A-SC-80

Description
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Datasheet
Description
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
517FX-A Process Control Ethernet Switch, SC 80km - 517FXE-A-SC-80 - Red Lion Controls, Inc.
York, PA, United States
517FX-A Process Control Ethernet Switch, SC 80km
517FXE-A-SC-80
517FX-A Process Control Ethernet Switch, SC 80km 517FXE-A-SC-80
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Singlemode 80km Fiber Port with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 17 Port Industrial Ethernet Switch
    • Sixteen 10/100 BaseTX RJ-45 Ports
    • One 100BaseFX Singlemode 80km Fiber Port with SC Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Rugged Industrial DIN-Rail Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 517FXE-A-SC-80
Product Name 517FX-A Process Control Ethernet Switch, SC 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Managed Industrial Ethernet Switches - 9015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details