Red Lion Controls, Inc. 708M12 IP67 Managed Industrial Ethernet Switch 708M12

Description
8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Request a Quote Datasheet
Description
8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
708M12 IP67 Managed Industrial Ethernet Switch - 708M12 - Red Lion Controls, Inc.
York, PA, United States
708M12 IP67 Managed Industrial Ethernet Switch
708M12
708M12 IP67 Managed Industrial Ethernet Switch 708M12
8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 8 Port IP67 Industrial Ethernet Switch
    • Eight 10/100BaseTX M12 D-Coded Ports

  • -40°C to 80°C Operating Temperature
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Redundant Power Inputs (10-30 VDC)
  • ESD and Surge Protection on all Built-in Ports
  • Configurable Bi-Color Fault Status LED
  • IP67 Rated Hardened Metal Enclosure
    • Bulkhead Mountable (Optional DIN-Rail mounting)
    • Dustproof
    • Protection against low/high pressure water jets
    • Temporary immersion in water

  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet
Switches, Hubs - 708M12-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
708M12-ND
Switches, Hubs 708M12-ND
Network Switch - Managed 10 Ports

Network Switch - Managed 10 Ports

Buy Now Datasheet
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls - 87X7199 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls
87X7199
Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls 87X7199
ETHERNET SW, 10 /100MBPS, PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Panel; Port Types:M12 D-Coded x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SW, 10 /100MBPS, PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Panel; Port Types:M12 D-Coded x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 708M12 708M12-ND 87X7199
Product Name 708M12 IP67 Managed Industrial Ethernet Switch Switches, Hubs Ethernet Sw, 10 /100Mbps, Panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data