Red Lion Controls, Inc. 108TX MDR Unmanaged Industrial Ethernet Switch 108TX-MDR

Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108TX MDR Unmanaged Industrial Ethernet Switch - 108TX-MDR - Red Lion Controls, Inc.
York, PA, United States
108TX MDR Unmanaged Industrial Ethernet Switch
108TX-MDR
108TX MDR Unmanaged Industrial Ethernet Switch 108TX-MDR
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-30 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • 8 Port 10/100BaseTX Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications

    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 1.6 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant 10-30 VDC Power Inputs
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Network Hubs - 212530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212530
Network Hubs 212530
N-Tron 108TX-MDR Ethernet Switch

N-Tron 108TX-MDR Ethernet Switch

Supplier's Site
Switches, Hubs - 108TX-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
108TX-MDR-ND
Switches, Hubs 108TX-MDR-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 8, 1.6Gbps; No. Of Ports Red Lion Controls - 87X6849 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 8, 1.6Gbps; No. Of Ports Red Lion Controls
87X6849
Ethernet Switch, Rj45 X 8, 1.6Gbps; No. Of Ports Red Lion Controls 87X6849
ETHERNET SWITCH, RJ45 X 8, 1.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1.6Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 8, 1.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1.6Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 108TX-MDR 212530 108TX-MDR-ND 87X6849
Product Name 108TX MDR Unmanaged Industrial Ethernet Switch Network Hubs Switches, Hubs Ethernet Switch, Rj45 X 8, 1.6Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Hub Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW205-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2727658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 2 #
Data Rate 1 Gbps
View Details