Red Lion Controls, Inc. 716FX2 HV Managed Industrial Ethernet Switch, SC 2km 716FX2-SC-HV

Description
16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
716FX2 HV Managed Industrial Ethernet Switch, SC 2km - 716FX2-SC-HV - Red Lion Controls, Inc.
York, PA, United States
716FX2 HV Managed Industrial Ethernet Switch, SC 2km
716FX2-SC-HV
716FX2 HV Managed Industrial Ethernet Switch, SC 2km 716FX2-SC-HV
16 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 16 Port Managed Industrial Ethernet Switch
    • Fourteen 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • -40°C to 70°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (40-160 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 716FX2-SC-HV
Product Name 716FX2 HV Managed Industrial Ethernet Switch, SC 2km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
FieldServer ProtoNode Gateway (RS-232) - FPC-N36 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
PBpro ETH -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details