Red Lion Controls, Inc. 106FX2 MDR Unmanaged Industrial Ethernet Switch, ST 40km 106FXE2-ST-40-MDR

Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
106FX2 MDR Unmanaged Industrial Ethernet Switch, ST 40km - 106FXE2-ST-40-MDR - Red Lion Controls, Inc.
York, PA, United States
106FX2 MDR Unmanaged Industrial Ethernet Switch, ST 40km
106FXE2-ST-40-MDR
106FX2 MDR Unmanaged Industrial Ethernet Switch, ST 40km 106FXE2-ST-40-MDR
Unmanaged Plug and Play Operation 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • Compact Size, Small Footprint
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Speed and Flow Control
  • Up to 1.2 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Switches, Hubs - 106FXE2-ST-40-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
106FXE2-ST-40-MDR-ND
Switches, Hubs 106FXE2-ST-40-MDR-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 106FXE2-ST-40-MDR 106FXE2-ST-40-MDR-ND
Product Name 106FX2 MDR Unmanaged Industrial Ethernet Switch, ST 40km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5729FI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2727655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details