Red Lion Controls, Inc. 306TX Unmanaged Industrial Ethernet Switch 306TX

Description
6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
306TX Unmanaged Industrial Ethernet Switch - 306TX - Red Lion Controls, Inc.
York, PA, United States
306TX Unmanaged Industrial Ethernet Switch
306TX
306TX Unmanaged Industrial Ethernet Switch 306TX
6 Port Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 6 Port Industrial Ethernet Switch
    • Six 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40°C to 70°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Network Hubs - 212533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212533
Network Hubs 212533
N-Tron 306TX Ethernet Switch

N-Tron 306TX Ethernet Switch

Supplier's Site
Switches, Hubs - RLC272-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC272-ND
Switches, Hubs RLC272-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 6, 1Gbps; No. Of Ports Red Lion Controls - 87X6947 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 6, 1Gbps; No. Of Ports Red Lion Controls
87X6947
Ethernet Switch, Rj45 X 6, 1Gbps; No. Of Ports Red Lion Controls 87X6947
ETHERNET SWITCH, RJ45 X 6, 1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Network Speeds:1Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 6, 1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Network Speeds:1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 306TX 212533 RLC272-ND 87X6947
Product Name 306TX Unmanaged Industrial Ethernet Switch Network Hubs Switches, Hubs Ethernet Switch, Rj45 X 6, 1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Hub Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ - EKI-5626CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 619671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
View Details