Red Lion Controls, Inc. 112FX4 Unmanaged Industrial Ethernet Switch, SC 2km 112FX4-SC

Description
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
112FX4 Unmanaged Industrial Ethernet Switch, SC 2km - 112FX4-SC - Red Lion Controls, Inc.
York, PA, United States
112FX4 Unmanaged Industrial Ethernet Switch, SC 2km
112FX4-SC
112FX4 Unmanaged Industrial Ethernet Switch, SC 2km 112FX4-SC
Unmanaged Plug and Play Operation 12 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Four 100BaseFX Multimode Fiber Ports with SC Connectors RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports) Full Wire Speed Communication Store-and-forward Technology Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 80°C Operating Temperature >2M Hours MTBF ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 12 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • Four 100BaseFX Multimode Fiber Ports with SC Connectors

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Duplex, Speed, and MDIX (RJ-45 Ports)
  • Full Wire Speed Communication
  • Store-and-forward Technology
  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 80°C Operating Temperature
    • >2M Hours MTBF

  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 112FX4-SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
112FX4-SC-ND
Switches, Hubs 112FX4-SC-ND
Network Switch - Unmanaged 12 Ports

Network Switch - Unmanaged 12 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 112FX4-SC 112FX4-SC-ND
Product Name 112FX4 Unmanaged Industrial Ethernet Switch, SC 2km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - IEN-8648PA - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
PROFINET® Managed - 852-603 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details