Red Lion Controls, Inc. 517FX-A Process Control Ethernet Switch, ST 2km 517FX-A-ST

Description
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Datasheet
Description
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
517FX-A Process Control Ethernet Switch, ST 2km - 517FX-A-ST - Red Lion Controls, Inc.
York, PA, United States
517FX-A Process Control Ethernet Switch, ST 2km
517FX-A-ST
517FX-A Process Control Ethernet Switch, ST 2km 517FX-A-ST
17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 17 Port Industrial Ethernet Switch
    • Sixteen 10/100 BaseTX RJ-45 Ports
    • One 100BaseFX Multimode Fiber Port with ST Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Rugged Industrial DIN-Rail Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 517FX-A-ST
Product Name 517FX-A Process Control Ethernet Switch, ST 2km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details