Red Lion Controls, Inc. 508FX2-A Process Control Ethernet Switch, SC 40km 508FXE2-A-SC-40

Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2-A Process Control Ethernet Switch, SC 40km - 508FXE2-A-SC-40 - Red Lion Controls, Inc.
York, PA, United States
508FX2-A Process Control Ethernet Switch, SC 40km
508FXE2-A-SC-40
508FX2-A Process Control Ethernet Switch, SC 40km 508FXE2-A-SC-40
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 8 Port Industrial Ethernet Switch
    • Six 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 40km Fiber Ports with SC Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet
Switches, Hubs - 508FXE2-A-SC-40-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
508FXE2-A-SC-40-ND
Switches, Hubs 508FXE2-A-SC-40-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls - 87X7051 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls
87X7051
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls 87X7051
ETHERNET SW, RJ45/SC, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SW, RJ45/SC, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 508FXE2-A-SC-40 508FXE2-A-SC-40-ND 87X7051
Product Name 508FX2-A Process Control Ethernet Switch, SC 40km Switches, Hubs Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2844524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 1 Gbps
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details