Red Lion Controls, Inc. 106FX2 Unmanaged Industrial Ethernet Switch, ST 2km 106FX2-ST

Description
Unmanaged Plug and Play Operation 6 port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
106FX2 Unmanaged Industrial Ethernet Switch, ST 2km - 106FX2-ST - Red Lion Controls, Inc.
York, PA, United States
106FX2 Unmanaged Industrial Ethernet Switch, ST 2km
106FX2-ST
106FX2 Unmanaged Industrial Ethernet Switch, ST 2km 106FX2-ST
Unmanaged Plug and Play Operation 6 port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation Auto Sensing Speed and Flow Control Up to 1.2 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 6 port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with ST Connectors

  • Compact Size, Small Footprint
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • Auto Sensing Speed and Flow Control
  • Up to 1.2 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 106FX2-ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
106FX2-ST-ND
Switches, Hubs 106FX2-ST-ND
Network Switch - Unmanaged 6 Ports

Network Switch - Unmanaged 6 Ports

Buy Now Datasheet
Network Switches - 2208477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2208477
Network Switches 2208477
N-Tron 106FX2-ST Ethernet Switch

N-Tron 106FX2-ST Ethernet Switch

Supplier's Site
Ethernet Sw, Rj45 X 4/ St X 2, 1.2Gbps; No. Of Ports Red Lion Controls - 87X6843 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 4/ St X 2, 1.2Gbps; No. Of Ports Red Lion Controls
87X6843
Ethernet Sw, Rj45 X 4/ St X 2, 1.2Gbps; No. Of Ports Red Lion Controls 87X6843
ETHERNET SW, RJ45 X 4/ ST X 2, 1.2GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2 RoHS Compliant: Yes

ETHERNET SW, RJ45 X 4/ ST X 2, 1.2GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, ST x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 106FX2-ST 106FX2-ST-ND 2208477 87X6843
Product Name 106FX2 Unmanaged Industrial Ethernet Switch, ST 2km Switches, Hubs Network Switches Ethernet Sw, Rj45 X 4/ St X 2, 1.2Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

WI-FI 5 Indoor Access Point - LN-290Q - Larch Networks
Specs
Network Equipment Access Points
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details