Red Lion Controls, Inc. 7026TX Managed Industrial Ethernet Switch, DC 7026TX

Description
26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (18-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (18-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7026TX Managed Industrial Ethernet Switch, DC - 7026TX - Red Lion Controls, Inc.
York, PA, United States
7026TX Managed Industrial Ethernet Switch, DC
7026TX
7026TX Managed Industrial Ethernet Switch, DC 7026TX
26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (18-49 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 26 Port Managed Industrial Ethernet Switch
    • Twenty-Four 10/100BaseTX RJ-45 Ports
    • Two Optional SFP (Mini-GBIC) Gigabit Transceivers
      • 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors


  • -40°C to 80°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Input (18-49 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial Rackmount Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet
Ethernet Sw, Rj45/sfp, Rack; No. Of Ports Red Lion Controls - 87X7188 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sfp, Rack; No. Of Ports Red Lion Controls
87X7188
Ethernet Sw, Rj45/sfp, Rack; No. Of Ports Red Lion Controls 87X7188
ETHERNET SW, RJ45/SFP, RACK; No. of Ports:26Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, SFP x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45/SFP, RACK; No. of Ports:26Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, SFP x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 7026TX 87X7188
Product Name 7026TX Managed Industrial Ethernet Switch, DC Ethernet Sw, Rj45/sfp, Rack; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

32-Port Managed Switch - LN-2332GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
5FE Unmanaged Ethernet Switch - EKI-2525-BU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details