Red Lion Controls, Inc. 105FX Unmanaged Industrial POE Switch, ST 40km 105FXE-ST-40-POE

Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One 100BaseFX Singlemode 40km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One 100BaseFX Singlemode 40km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105FX Unmanaged Industrial POE Switch, ST 40km - 105FXE-ST-40-POE - Red Lion Controls, Inc.
York, PA, United States
105FX Unmanaged Industrial POE Switch, ST 40km
105FXE-ST-40-POE
105FX Unmanaged Industrial POE Switch, ST 40km 105FXE-ST-40-POE
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One 100BaseFX Singlemode 40km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
  • Four 10/100BaseTX RJ-45 Ports (4 PoE Ports)
  • One 100BaseFX Singlemode 40km Port with ST Connectors
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact, Space Saving Package
  • Full IEEE 802.3 and 802.3af Compliance
  • Unmanaged Operation
  • Extended Environmental Specifications
  • Unmanaged Operation
  • Automatic Detection of Connected PoE Devices
  • Support for Full/Half Duplex Operation
  • Auto-sensing Duplex, Speed, and MDIX
  • Up to 1.0 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (46-49 VDC)
  • Power Fault Status LED
  • LED Link/Activity Status Indication
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 105FXE-ST-40-POE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
105FXE-ST-40-POE-ND
Switches, Hubs 105FXE-ST-40-POE-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 105FXE-ST-40-POE 105FXE-ST-40-POE-ND
Product Name 105FX Unmanaged Industrial POE Switch, ST 40km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 100590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network WPA-PSK and WPA2, WPA, PEAP, WEP, AES
View Details