Red Lion Controls, Inc. 526FX2-A Process Control Ethernet Switch, SC 80km 526FXE2-A-SC-80

Description
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rack mount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
Datasheet
Description
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rack mount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
526FX2-A Process Control Ethernet Switch, SC 80km - 526FXE2-A-SC-80 - Red Lion Controls, Inc.
York, PA, United States
526FX2-A Process Control Ethernet Switch, SC 80km
526FXE2-A-SC-80
526FX2-A Process Control Ethernet Switch, SC 80km 526FXE2-A-SC-80
26 Port Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Backplane Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial Rack mount Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Firmware
  • 26 Port Industrial Ethernet Switch
    • Twenty-Four 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Backplane
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial Rack mount Enclosure
  • Advanced Management Firmware:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Firmware

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 526FXE2-A-SC-80
Product Name 526FX2-A Process Control Ethernet Switch, SC 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Standard Unmanaged - 852-103 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers