Red Lion Controls, Inc. 316TX Unmanaged Industrial Ethernet Switch 316TX

Description
16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
316TX Unmanaged Industrial Ethernet Switch - 316TX - Red Lion Controls, Inc.
York, PA, United States
316TX Unmanaged Industrial Ethernet Switch
316TX
316TX Unmanaged Industrial Ethernet Switch 316TX
16 Port Industrial Ethernet Switch 16 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 85°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail Enclosure
  • 16 Port Industrial Ethernet Switch
    • 16 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40°C to 85°C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Redundant Power Inputs (10-30VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC549-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC549-ND
Switches, Hubs RLC549-ND
Network Switch - Unmanaged 16 Ports

Network Switch - Unmanaged 16 Ports

Buy Now Datasheet
Ethernet Sw, 10 /100Mbps, Din Rail/panel; No. Of Ports Red Lion Controls - 29X2168 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10 /100Mbps, Din Rail/panel; No. Of Ports Red Lion Controls
29X2168
Ethernet Sw, 10 /100Mbps, Din Rail/panel; No. Of Ports Red Lion Controls 29X2168
ETHERNET SW, 10 /100MBPS, DIN RAIL/PANEL; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 16 RoHS Compliant: Yes

ETHERNET SW, 10 /100MBPS, DIN RAIL/PANEL; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 316TX RLC549-ND 29X2168
Product Name 316TX Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Sw, 10 /100Mbps, Din Rail/panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data