Red Lion Controls, Inc. 105FX Unmanaged Industrial MDR POE Switch, SC 80km 105FXE-SC-80-POE-MDR

Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 80km Port with SC Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail clip included
Datasheet
Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 80km Port with SC Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail clip included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
105FX Unmanaged Industrial MDR POE Switch, SC 80km - 105FXE-SC-80-POE-MDR - Red Lion Controls, Inc.
York, PA, United States
105FX Unmanaged Industrial MDR POE Switch, SC 80km
105FXE-SC-80-POE-MDR
105FX Unmanaged Industrial MDR POE Switch, SC 80km 105FXE-SC-80-POE-MDR
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 80km Port with SC Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail clip included
  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
  • Four 10/100BaseTX RJ-45 Ports (4 PoE Ports)
  • One100BaseFX Singlemode 80km Port with SC Connectors
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact, Space Saving Package
  • Full IEEE 802.3 and 802.3af Compliance
  • Unmanaged Operation
  • Extended Environmental Specifications
  • Unmanaged Operation
  • Automatic Detection of Connected PoE Devices
  • Support for Full/Half Duplex Operation
  • Auto-sensing Duplex, Speed, and MDIX
  • Up to 1.0 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (46-49 VDC)
  • Power Fault Status LED
  • LED Link/Activity Status Indication
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail clip included
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 105FXE-SC-80-POE-MDR
Product Name 105FX Unmanaged Industrial MDR POE Switch, SC 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Managed Industrial Ethernet Switches - INS-8615 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lean Managed - 852-1813/010-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers