Red Lion Controls, Inc. 708FX2 Managed Industrial Ethernet Switch, SC 2km 708FX2-SC

Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection Diodes on all Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Request a Quote Datasheet
Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection Diodes on all Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
708FX2 Managed Industrial Ethernet Switch, SC 2km - 708FX2-SC - Red Lion Controls, Inc.
York, PA, United States
708FX2 Managed Industrial Ethernet Switch, SC 2km
708FX2-SC
708FX2 Managed Industrial Ethernet Switch, SC 2km 708FX2-SC
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection Diodes on all Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 8 Port Managed Industrial Ethernet Switch
    • Six 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection Diodes on all Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet
Network Hubs - 212541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212541
Network Hubs 212541
N-Tron 708FX2-SC Ethernet Switch

N-Tron 708FX2-SC Ethernet Switch

Supplier's Site
Switches, Hubs - 708FX2-SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
708FX2-SC-ND
Switches, Hubs 708FX2-SC-ND
Network Switch - Managed 8 Ports

Network Switch - Managed 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls - 87X7197 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls
87X7197
Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls 87X7197
ETHERNET SW, RJ45X6/ SCX2, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45X6/ SCX2, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 708FX2-SC 212541 708FX2-SC-ND 87X7197
Product Name 708FX2 Managed Industrial Ethernet Switch, SC 2km Network Hubs Switches, Hubs Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls
Network Equipment Switch Hub Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Fieldbus Infrastructure -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2558435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.1000 Gbps
View Details