Red Lion Controls, Inc. 7018FX2 HV Managed Industrial Ethernet Switch, ST 80km 7018FXE2-ST-80-HV

Description
18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet
Description
18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7018FX2 HV Managed Industrial Ethernet Switch, ST 80km - 7018FXE2-ST-80-HV - Red Lion Controls, Inc.
York, PA, United States
7018FX2 HV Managed Industrial Ethernet Switch, ST 80km
7018FXE2-ST-80-HV
7018FX2 HV Managed Industrial Ethernet Switch, ST 80km 7018FXE2-ST-80-HV
18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (40-160 VDC) 8000 MAC Addresses Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local Port IP Addressing 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Port Security - MAC Address Based Filtering
  • 18 Port Managed Industrial Ethernet Switch
    • Fourteen 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 80km Fiber Ports with ST Connectors
    • Two Optional SFP (Mini-GBIC) Gigabit Transceivers
      • 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors


  • -40°C to 70°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (40-160 VDC)
  • 8000 MAC Addresses
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP
    • DHCP Server with Option 82 Relay, Option 61, and IP Fallback
    • Local Port IP Addressing
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Port Security - MAC Address Based Filtering

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number 7018FXE2-ST-80-HV
Product Name 7018FX2 HV Managed Industrial Ethernet Switch, ST 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
LoRa Wireless Gateway - HW500 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Network Equipment Gateway
Network Media Wireless
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details