Red Lion Controls, Inc. 508FX2-A Process Control Ethernet Switch, ST 40km 508FXE2-A-ST-40

Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2-A Process Control Ethernet Switch, ST 40km - 508FXE2-A-ST-40 - Red Lion Controls, Inc.
York, PA, United States
508FX2-A Process Control Ethernet Switch, ST 40km
508FXE2-A-ST-40
508FX2-A Process Control Ethernet Switch, ST 40km 508FXE2-A-ST-40
8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 8 Port Industrial Ethernet Switch
    • Six 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 40km Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet
Switches, Hubs - 508FXE2-A-ST-40-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
508FXE2-A-ST-40-ND
Switches, Hubs 508FXE2-A-ST-40-ND
Network Switch - Advanced 8 Ports

Network Switch - Advanced 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 508FXE2-A-ST-40 508FXE2-A-ST-40-ND
Product Name 508FX2-A Process Control Ethernet Switch, ST 40km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN 50155 M12 8GE Unmanaged Switch, 24~110VDC - EKI-9508G-W-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details