Red Lion Controls, Inc. EB-5ES Unmanaged POE Switch EB-5ES-PSE-1

Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-5ES Unmanaged POE Switch - EB-5ES-PSE-1 - Red Lion Controls, Inc.
York, PA, United States
EB-5ES Unmanaged POE Switch
EB-5ES-PSE-1
EB-5ES Unmanaged POE Switch EB-5ES-PSE-1
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Industrial PoE Ethernet Switch
    • Five 10/100BaseT(X) RJ-45 Ports
      • 4 Ports Support IEEE 802.3af (PoE)


  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Network Switches - 2212077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2212077
Network Switches 2212077
N-Tron EB-5ES-PSE-1 Ethernet Switch

N-Tron EB-5ES-PSE-1 Ethernet Switch

Supplier's Site
Switches, Hubs - EB-5ES-PSE-1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EB-5ES-PSE-1-ND
Switches, Hubs EB-5ES-PSE-1-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Ethernet Sw, Rj45X5, Din Rail/panel; No. Of Ports Red Lion Controls - 78T1491 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45X5, Din Rail/panel; No. Of Ports Red Lion Controls
78T1491
Ethernet Sw, Rj45X5, Din Rail/panel; No. Of Ports Red Lion Controls 78T1491
ETHERNET SW, RJ45X5, DIN RAIL/PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5 RoHS Compliant: Yes

ETHERNET SW, RJ45X5, DIN RAIL/PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number EB-5ES-PSE-1 2212077 EB-5ES-PSE-1-ND 78T1491
Product Name EB-5ES Unmanaged POE Switch Network Switches Switches, Hubs Ethernet Sw, Rj45X5, Din Rail/panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7720G-4FI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 20 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2558434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 9 #
Data Rate 0.1000 Gbps
View Details