Red Lion Controls, Inc. 105FX Unmanaged Industrial Ethernet Switch, SC 2km 105FX-SC

Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105FX Unmanaged Industrial Ethernet Switch, SC 2km - 105FX-SC - Red Lion Controls, Inc.
York, PA, United States
105FX Unmanaged Industrial Ethernet Switch, SC 2km
105FX-SC
105FX Unmanaged Industrial Ethernet Switch, SC 2km 105FX-SC
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF RJ-45 Ports Support Full/Half Duplex Operation ESD and Surge Protection on all Built-in Ports Auto Sensing Speed and Flow Control Up to 1.0 Gb/s Maximum Throughput Store-and-forward Technology LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC) Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Multimode Fiber Port with SC Connectors

  • Compact Size, Small Footprint
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • RJ-45 Ports Support Full/Half Duplex Operation
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing Speed and Flow Control
  • Up to 1.0 Gb/s Maximum Throughput
  • Store-and-forward Technology
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Network Hubs - 212529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212529
Network Hubs 212529
N-Tron 105FX-SC Ethernet Switch

N-Tron 105FX-SC Ethernet Switch

Supplier's Site
Switches, Hubs - 105FX-SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
105FX-SC-ND
Switches, Hubs 105FX-SC-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Equipment Network Equipment Network Equipment
Product Number 105FX-SC 212529 105FX-SC-ND
Product Name 105FX Unmanaged Industrial Ethernet Switch, SC 2km Network Hubs Switches, Hubs
Network Equipment Switch Hub Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2550022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 1 Gbps
View Details