Red Lion Controls, Inc. Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Red Lion Controls 1003GX2-B

Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 1, SFP x 2 RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 1, SFP x 2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Red Lion Controls - 87X6777 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Red Lion Controls
87X6777
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Red Lion Controls 87X6777
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:3Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 1, SFP x 2 RoHS Compliant: Yes

ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:3Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 1, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 87X6777
Product Name Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details