Red Lion Controls, Inc. 104TX MDR Unmanaged Industrial Ethernet Switch 104TX-MDR

Description
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104TX MDR Unmanaged Industrial Ethernet Switch - 104TX-MDR - Red Lion Controls, Inc.
York, PA, United States
104TX MDR Unmanaged Industrial Ethernet Switch
104TX-MDR
104TX MDR Unmanaged Industrial Ethernet Switch 104TX-MDR
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-Forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • Four 10/100BaseTX RJ-45 Ports
  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 800 Mb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-Forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Switches, Hubs - 104TX-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
104TX-MDR-ND
Switches, Hubs 104TX-MDR-ND
Network Switch - Unmanaged 4 Ports

Network Switch - Unmanaged 4 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 104TX-MDR 104TX-MDR-ND
Product Name 104TX MDR Unmanaged Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data