Red Lion Controls, Inc. 516TX-A Industrial Ethernet Switch for Process Control 516TX-A

Description
16 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Monitoring Technology
Request a Quote Datasheet
Description
16 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
516TX-A Industrial Ethernet Switch for Process Control - 516TX-A - Red Lion Controls, Inc.
York, PA, United States
516TX-A Industrial Ethernet Switch for Process Control
516TX-A
516TX-A Industrial Ethernet Switch for Process Control 516TX-A
16 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Firmware: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Monitoring Technology
  • 16 Port Industrial Ethernet Switch
    • Sixteen 10/100 BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
  • Advanced Management Firmware:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Monitoring Technology

Supplier's Site Datasheet
Switches, Hubs - 516TX-A-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
516TX-A-ND
Switches, Hubs 516TX-A-ND
Network Switch - Advanced 16 Ports

Network Switch - Advanced 16 Ports

Buy Now Datasheet
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls - 87X7101 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls
87X7101
Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls 87X7101
ETHERNET SWITCH, RJ45 X 16, 2.6GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:2.6Gbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45 X 16, 2.6GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:2.6Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 516TX-A 516TX-A-ND 87X7101
Product Name 516TX-A Industrial Ethernet Switch for Process Control Switches, Hubs Ethernet Switch, Rj45 X 16, 2.6Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE+4 10G SFP L2 Managed PoE+ Switch -  - Advantech
Specs
Network Equipment Switch
Features PoE Ready
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for Modbus TCP Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2184473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 20 Gbps
View Details