Red Lion Controls, Inc. 116TX Unmanaged Industrial Ethernet Switch 116TX

Description
Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 3.2 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 3.2 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116TX Unmanaged Industrial Ethernet Switch - 116TX - Red Lion Controls, Inc.
York, PA, United States
116TX Unmanaged Industrial Ethernet Switch
116TX
116TX Unmanaged Industrial Ethernet Switch 116TX
Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 3.2 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-49 VDC) LED Link/Activity Status Indication Rugged Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 16 port 10/100BaseTX Industrial Ethernet Switch
    • Sixteen 10/100BaseTX RJ-45 Ports

  • Slim, Space-saving design
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 3.2 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD Protection Diodes on RJ-45 Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant Power Inputs (10-49 VDC)
  • LED Link/Activity Status Indication
  • Rugged Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC269-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC269-ND
Switches, Hubs RLC269-ND
Network Switch - Unmanaged 16 Ports

Network Switch - Unmanaged 16 Ports

Buy Now Datasheet
Ethernet Switch, 24Vdc, 300Ma, Din Rail; No. Of Ports Red Lion Controls - 72W1547 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 24Vdc, 300Ma, Din Rail; No. Of Ports Red Lion Controls
72W1547
Ethernet Switch, 24Vdc, 300Ma, Din Rail; No. Of Ports Red Lion Controls 72W1547
ETHERNET SWITCH, 24VDC, 300mA, DIN RAIL; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 24VDC, 300mA, DIN RAIL; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 116TX RLC269-ND 72W1547
Product Name 116TX Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Switch, 24Vdc, 300Ma, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SE316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet/IP to PROFIBUS DP/PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 20 #
Data Rate 0.0100 to 1 Gbps
View Details