Red Lion Controls, Inc. 104TX Unmanaged Industrial Ethernet Switch 104TX

Description
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104TX Unmanaged Industrial Ethernet Switch - 104TX - Red Lion Controls, Inc.
York, PA, United States
104TX Unmanaged Industrial Ethernet Switch
104TX
104TX Unmanaged Industrial Ethernet Switch 104TX
Unmanaged Plug and Play Operation Four 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 800 Mb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • Four 10/100BaseTX RJ-45 Ports
  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 800 Mb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Network Switches - 9055380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055380
Network Switches 9055380
N-Tron 104TX Ethernet Switch

N-Tron 104TX Ethernet Switch

Supplier's Site
Switches, Hubs - RLC202-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC202-ND
Switches, Hubs RLC202-ND
Network Switch - Unmanaged 4 Ports

Network Switch - Unmanaged 4 Ports

Buy Now Datasheet
Ethernet Switch, 30Vdc, 215Ma, Din Rail; No. Of Ports Red Lion Controls - 72W1544 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 30Vdc, 215Ma, Din Rail; No. Of Ports Red Lion Controls
72W1544
Ethernet Switch, 30Vdc, 215Ma, Din Rail; No. Of Ports Red Lion Controls 72W1544
ETHERNET SWITCH, 30VDC, 215mA, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 30VDC, 215mA, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 104TX 9055380 RLC202-ND 72W1544
Product Name 104TX Unmanaged Industrial Ethernet Switch Network Switches Switches, Hubs Ethernet Switch, 30Vdc, 215Ma, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 100259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details