Red Lion Controls, Inc. 105FX Unmanaged Industrial POE Switch, ST 15km 105FXE-ST-15-POE

Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 15km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 15km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105FX Unmanaged Industrial POE Switch, ST 15km - 105FXE-ST-15-POE - Red Lion Controls, Inc.
York, PA, United States
105FX Unmanaged Industrial POE Switch, ST 15km
105FXE-ST-15-POE
105FX Unmanaged Industrial POE Switch, ST 15km 105FXE-ST-15-POE
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (4 PoE Ports) One100BaseFX Singlemode 15km Port with ST Connectors Extended Environmental Specifications -40° to 85°C Operating Temperature Compact, Space Saving Package Full IEEE 802.3 and 802.3af Compliance Unmanaged Operation Extended Environmental Specifications Unmanaged Operation Automatic Detection of Connected PoE Devices Support for Full/Half Duplex Operation Auto-sensing Duplex, Speed, and MDIX Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED Link/Activity Status Indication LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
  • Four 10/100BaseTX RJ-45 Ports (4 PoE Ports)
  • One100BaseFX Singlemode 15km Port with ST Connectors
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact, Space Saving Package
  • Full IEEE 802.3 and 802.3af Compliance
  • Unmanaged Operation
  • Extended Environmental Specifications
  • Unmanaged Operation
  • Automatic Detection of Connected PoE Devices
  • Support for Full/Half Duplex Operation
  • Auto-sensing Duplex, Speed, and MDIX
  • Up to 1.0 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (46-49 VDC)
  • Power Fault Status LED
  • LED Link/Activity Status Indication
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 105FXE-ST-15-POE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
105FXE-ST-15-POE-ND
Switches, Hubs 105FXE-ST-15-POE-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 105FXE-ST-15-POE 105FXE-ST-15-POE-ND
Product Name 105FX Unmanaged Industrial POE Switch, ST 15km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data